ROHM Semiconductor USA, LLC LED Indication - Discrete SML-H12M8TT86

Description
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1209-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1209-2-ND
LED Indication - Discrete 846-1209-2-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1209-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1209-1-ND
LED Indication - Discrete 846-1209-1-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1209-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1209-6-ND
LED Indication - Discrete 846-1209-6-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-H12M8TT86
806907-SML-H12M8TT86
LED Indication - Discrete - SML-H12M8TT86 806907-SML-H12M8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 806907-SML-H12M8TT86 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 572nm Supplier Device Package: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.52mm x 1.25mm Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.90mm Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806907-SML-H12M8TT86
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 572nm
Supplier Device Package: 0805 (2012 Metric)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.52mm x 1.25mm
Manufacturer Package: 0805 (2012 Metric)
Height (Maximum): 0.90mm
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
Led, Sml-H1, Green, 572 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Rohm - 72Y6400 - Newark, An Avnet Company
Chicago, IL, United States
Led, Sml-H1, Green, 572 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Rohm
72Y6400
Led, Sml-H1, Green, 572 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Rohm 72Y6400
LED, SML-H1, Green, 572 nm, 2.2 V, 20 mA, 25 mcd RoHS Compliant: Yes

LED, SML-H1, Green, 572 nm, 2.2 V, 20 mA, 25 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-H12M8TT86
Standard LEDs - SMD SML-H12M8TT86
Standard LEDs - SMD LED Uni-Color Green

Standard LEDs - SMD LED Uni-Color Green

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-H12M8TT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-H12M8TT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-H12M8TT86
20mA 25mcd 无色透明透镜 -40°C~+85°C 572nm Green-yellow 54mW 2.2V 0805 Light Emitting Diodes (LED) ROHS

20mA 25mcd 无色透明透镜 -40°C~+85°C 572nm Green-yellow 54mW 2.2V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1209-2-ND 806907-SML-H12M8TT86 72Y6400 SML-H12M8TT86 SML-H12M8TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-H12M8TT86 Led, Sml-H1, Green, 572 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Rohm Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0805 (2012 Metric)
LED Type Green Green; Green Yellow; Green; Green-yellow
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Luminous Intensity 25 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4083-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details