Orange 605nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
CHIP LED, AEC-Q101, ORANGE, 63MCD, 0805; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:63mcd; Viewing Angle:-; Lens Shape:Rectangular;Ro
LED ORANGE CLEAR 2012 SMD
Standard LEDs - SMD Org 605nm 63mcd 2.2V; 20mA; 0603
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-H12D8TT86CTR-ND | 47AC1617 | 687-SML-H12D8TT86C | SML-H12D8TT86C |
| Product Name | LED Indication - Discrete | Chip Led, Aec-Q101, Orange, 63Mcd, 0805; Led Colour Rohm | LED ORANGE CLEAR 2012 SMD | Standard LEDs - SMD |
| LED Package: | 0805 (2012 Metric) | 2.00mm Lx1.25mm W | ||
| LED Type | Orange | Orange | Orange; Orange | |
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | 605 nm (6050 Å) | |
| Luminous Intensity | 63 milliCandela | 63 milliCandela | 63 milliCandela |