ROHM Semiconductor USA, LLC Phototransistors SML-H10TBT86

Description
SURFACE MOUNT PHOTOTRANSISTOR: R
Request a Quote Datasheet
Description
SURFACE MOUNT PHOTOTRANSISTOR: R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 846-SML-H10TBT86TR-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
846-SML-H10TBT86TR-ND
Phototransistors 846-SML-H10TBT86TR-ND
SURFACE MOUNT PHOTOTRANSISTOR: R

SURFACE MOUNT PHOTOTRANSISTOR: R

Buy Now Datasheet
Phototransistors - 846-SML-H10TBT86DKR-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
846-SML-H10TBT86DKR-ND
Phototransistors 846-SML-H10TBT86DKR-ND
SURFACE MOUNT PHOTOTRANSISTOR: R

SURFACE MOUNT PHOTOTRANSISTOR: R

Buy Now Datasheet
Phototransistors - 846-SML-H10TBT86CT-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
846-SML-H10TBT86CT-ND
Phototransistors 846-SML-H10TBT86CT-ND
SURFACE MOUNT PHOTOTRANSISTOR: R

SURFACE MOUNT PHOTOTRANSISTOR: R

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - SML-H10TBT86 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SML-H10TBT86
Sensors, Transducers - Optical Sensors - Phototransistors SML-H10TBT86
Win Source Part Number: 1094469-SML-H10TBT86 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel Orientation: Top View Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 80 mW Voltage - Collector Emitter Breakdown (Max): 32 V Current - Collector (Ic) (Max): 30 mA Wavelength: 800nm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-SML-H10TBT86DKR, 846-SML-H10TBT86TR,8 46-SML-H10TBT86CT

Win Source Part Number: 1094469-SML-H10TBT86
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Tape & Reel
Orientation: Top View
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 80 mW
Voltage - Collector Emitter Breakdown (Max): 32 V
Current - Collector (Ic) (Max): 30 mA
Wavelength: 800nm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-SML-H10TBT86DKR,846-SML-H10TBT86TR,846-SML-H10TBT86CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Phototransistors Phototransistors
Product Number 846-SML-H10TBT86TR-ND SML-H10TBT86
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type 0805 (2012 Metric)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Phototransistors - 1125-MTD8600M3B-ND - DigiKey
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Package Type Radial
Mounting Option Plugin
View Details
Surface mount Phototransistor - SML-H10TB - ROHM Semiconductor GmbH
Specs
Phototransistor Type Phototransistor
Package Type SMD
Mounting Option Surface Mount
View Details
2 suppliers