ROHM Semiconductor USA, LLC LED Indication - Discrete SML-E12Y8WT86

Description
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-E12Y8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12Y8WT86DKR-ND
LED Indication - Discrete 846-SML-E12Y8WT86DKR-ND
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12Y8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12Y8WT86CT-ND
LED Indication - Discrete 846-SML-E12Y8WT86CT-ND
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12Y8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12Y8WT86TR-ND
LED Indication - Discrete 846-SML-E12Y8WT86TR-ND
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-E12Y8WT86
047095-SML-E12Y8WT86
LED Indication - Discrete - SML-E12Y8WT86 047095-SML-E12Y8WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047095-SML-E12Y8WT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.46mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047095-SML-E12Y8WT86
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 0.46mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-E12Y8WT86
Standard LEDs - SMD SML-E12Y8WT86
Standard LEDs - SMD SMD Yellow 25160 mcd

Standard LEDs - SMD SMD Yellow 25160 mcd

Buy Now Datasheet
Led, Yellow, 63Mcd, 590Nm, 1608; Led Colour Rohm - 18AC7720 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 63Mcd, 590Nm, 1608; Led Colour Rohm
18AC7720
Led, Yellow, 63Mcd, 590Nm, 1608; Led Colour Rohm 18AC7720
LED, YELLOW, 63MCD, 590NM, 1608; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:63mcd; Viewing Angle:-; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

LED, YELLOW, 63MCD, 590NM, 1608; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:63mcd; Viewing Angle:-; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-E12Y8WT86DKR-ND 047095-SML-E12Y8WT86 SML-E12Y8WT86 18AC7720
Product Name LED Indication - Discrete LED Indication - Discrete - SML-E12Y8WT86 Standard LEDs - SMD Led, Yellow, 63Mcd, 590Nm, 1608; Led Colour Rohm
LED Package: 0603 (1608 Metric)
LED Type Yellow Yellow; Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 63 milliCandela 63 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details