ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-E12V8WT86 SML-E12V8WT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098469-SML-E12V8WT8 6 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.46mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098469-SML-E12V8WT8 6 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.46mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-E12V8WT86 - 1098469-SML-E12V8WT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-E12V8WT86
1098469-SML-E12V8WT86
LED Indication - Discrete - SML-E12V8WT86 1098469-SML-E12V8WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098469-SML-E12V8WT8 6 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.46mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098469-SML-E12V8WT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 0.46mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12V8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12V8WT86CT-ND
LED Indication - Discrete 846-SML-E12V8WT86CT-ND
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12V8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12V8WT86DKR-ND
LED Indication - Discrete 846-SML-E12V8WT86DKR-ND
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12V8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12V8WT86TR-ND
LED Indication - Discrete 846-SML-E12V8WT86TR-ND
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-E12V8WT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-E12V8WT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-E12V8WT86
20mA 40mcd 白色透镜 630nm Red 2.2V 0603 Light Emitting Diodes (LED) ROHS

20mA 40mcd 白色透镜 630nm Red 2.2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Red, 40Mcd, 630Nm, 1608; Led Colour Rohm - 18AC7719 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 40Mcd, 630Nm, 1608; Led Colour Rohm
18AC7719
Led, Red, 40Mcd, 630Nm, 1608; Led Colour Rohm 18AC7719
LED, RED, 40MCD, 630NM, 1608; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:40mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 40MCD, 630NM, 1608; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:40mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-E12V8WT86
Standard LEDs - SMD SML-E12V8WT86
Standard LEDs - SMD SMD Red ht=0.36mm 16-100 mcd Side View

Standard LEDs - SMD SMD Red ht=0.36mm 16-100 mcd Side View

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1098469-SML-E12V8WT86 846-SML-E12V8WT86CT-ND SML-E12V8WT86 18AC7719 SML-E12V8WT86
Product Name LED Indication - Discrete - SML-E12V8WT86 LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Red, 40Mcd, 630Nm, 1608; Led Colour Rohm Standard LEDs - SMD
LED Type Red; Red Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Forward Voltage 2.2 volts 2.2 volts 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.5X2.0MM GRN SMD LED GULL WING - AM2520MGC03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
5 suppliers