ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-E12U8WT86 SML-E12U8WT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047092-SML-E12U8WT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 0.46mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047092-SML-E12U8WT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 0.46mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-E12U8WT86
047092-SML-E12U8WT86
LED Indication - Discrete - SML-E12U8WT86 047092-SML-E12U8WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047092-SML-E12U8WT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 0.46mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047092-SML-E12U8WT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 620nm
Height (Max): 0.46mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12U8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12U8WT86TR-ND
LED Indication - Discrete 846-SML-E12U8WT86TR-ND
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12U8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12U8WT86CT-ND
LED Indication - Discrete 846-SML-E12U8WT86CT-ND
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12U8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12U8WT86DKR-ND
LED Indication - Discrete 846-SML-E12U8WT86DKR-ND
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Red, 63Mcd, 620Nm, 1608; Led Colour Rohm - 18AC7718 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 63Mcd, 620Nm, 1608; Led Colour Rohm
18AC7718
Led, Red, 63Mcd, 620Nm, 1608; Led Colour Rohm 18AC7718
LED, RED, 63MCD, 620NM, 1608; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:63mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 63MCD, 620NM, 1608; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:63mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
LED RED DIFFUSED 0603 SMD - 687-SML-E12U8WT86 - Utmel Electronic Limited
Hong Kong, China
LED RED DIFFUSED 0603 SMD
687-SML-E12U8WT86
LED RED DIFFUSED 0603 SMD 687-SML-E12U8WT86
LED RED DIFFUSED 0603 SMD

LED RED DIFFUSED 0603 SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-E12U8WT86
Standard LEDs - SMD SML-E12U8WT86
Standard LEDs - SMD SMD Red-HB 25-160 mcd

Standard LEDs - SMD SMD Red-HB 25-160 mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 047092-SML-E12U8WT86 846-SML-E12U8WT86TR-ND 18AC7718 687-SML-E12U8WT86 SML-E12U8WT86
Product Name LED Indication - Discrete - SML-E12U8WT86 LED Indication - Discrete Led, Red, 63Mcd, 620Nm, 1608; Led Colour Rohm LED RED DIFFUSED 0603 SMD Standard LEDs - SMD
LED Type Red; Red Red Red Red; Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å) 620 nm (6200 Å) 620 nm (6200 Å)
Forward Voltage 2.2 volts 2.2 volts 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Additional Wavelength 620nm 620nm 620 nm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Circular LED lamp - SLR343BC7T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details