ROHM Semiconductor USA, LLC LEDs SML-E12P8WT86

Description
ROHM SML-E12P8WT86 LED
Request a Quote Datasheet
Description
ROHM SML-E12P8WT86 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7526865 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-E12P8WT86 LED

ROHM SML-E12P8WT86 LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - SML-E12P8WT86
896178-SML-E12P8WT86
LED Indication - Discrete - SML-E12P8WT86 896178-SML-E12P8WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896178-SML-E12P8WT86 Series: EXCELED™ Features: Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SML-E12 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1585-6, SMLE12P8WT86, SML-E12P8WT86J, SML-E12P8WT86K, SML-E12P8WT86L, SML-E12P8WT86M, 511-1585-2, 511-1585-1

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896178-SML-E12P8WT86
Series: EXCELED™
Features: Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SML-E12
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 511-1585-6, SMLE12P8WT86, SML-E12P8WT86J, SML-E12P8WT86K, SML-E12P8WT86L, SML-E12P8WT86M, 511-1585-2, 511-1585-1

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12P8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12P8WT86DKR-ND
LED Indication - Discrete 846-SML-E12P8WT86DKR-ND
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12P8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12P8WT86CT-ND
LED Indication - Discrete 846-SML-E12P8WT86CT-ND
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12P8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12P8WT86TR-ND
LED Indication - Discrete 846-SML-E12P8WT86TR-ND
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-E12P8WT86
Standard LEDs - SMD SML-E12P8WT86
Standard LEDs - SMD SMD Green 2.5-16 mcd

Standard LEDs - SMD SMD Green 2.5-16 mcd

Buy Now Datasheet
Led, Green, 6.3Mcd, 560Nm, 1608; Led Colour Rohm - 18AC7716 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 6.3Mcd, 560Nm, 1608; Led Colour Rohm
18AC7716
Led, Green, 6.3Mcd, 560Nm, 1608; Led Colour Rohm 18AC7716
LED, GREEN, 6.3MCD, 560NM, 1608; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:6.3mcd; Viewing Angle:-; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

LED, GREEN, 6.3MCD, 560NM, 1608; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:6.3mcd; Viewing Angle:-; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7526865 896178-SML-E12P8WT86 846-SML-E12P8WT86DKR-ND SML-E12P8WT86 18AC7716
Product Name LEDs LED Indication - Discrete - SML-E12P8WT86 LED Indication - Discrete Standard LEDs - SMD Led, Green, 6.3Mcd, 560Nm, 1608; Led Colour Rohm
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
LED Package: 0603 (1608 Metric)
LED Type Green Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LG36-WZ002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 40 degrees
View Details
4 suppliers