ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-E12M8WT86N SML-E12M8WT86N

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 727042-SML-E12M8WT86 N Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 14+ Alternative Parts (Cross-Reference): LTST-C190KGKT; SML-E12P8WT86K; KA-3022SGC-4.5SF; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 727042-SML-E12M8WT86 N Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 14+ Alternative Parts (Cross-Reference): LTST-C190KGKT; SML-E12P8WT86K; KA-3022SGC-4.5SF; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-E12M8WT86N
727042-SML-E12M8WT86N
LED Indication - Discrete - SML-E12M8WT86N 727042-SML-E12M8WT86N
Manufacturer: Rohm Semiconductor Win Source Part Number: 727042-SML-E12M8WT86 N Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 14+ Alternative Parts (Cross-Reference): LTST-C190KGKT; SML-E12P8WT86K; KA-3022SGC-4.5SF; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 727042-SML-E12M8WT86N
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 14+
Alternative Parts (Cross-Reference): LTST-C190KGKT; SML-E12P8WT86K; KA-3022SGC-4.5SF;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 727042-SML-E12M8WT86N
Product Name LED Indication - Discrete - SML-E12M8WT86N
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details