Manufacturer: Rohm Semiconductor
Win Source Part Number: 029406-SML-E12M8WT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Height (Max): 0.46mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Standard LEDs - SMD SMD Yellow/Green 10-63 mcd
LED, YEL GRN, 25MCD, 572NM, 1608; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6942799 | 029406-SML-E12M8WT86 | 846-SML-E12M8WT86DKR-ND | SML-E12M8WT86 | 18AC7715 |
| Product Name | LEDs | LED Indication - Discrete - SML-E12M8WT86 | LED Indication - Discrete | Standard LEDs - SMD | Led, Yel Grn, 25Mcd, 572Nm, 1608; Led Colour Rohm |
| LED Type | Yellow; Green; Clear | Green; Green | Green | Yellow; Green | |
| Peak Wavelength | 572 nm (5720 Å) | 572 nm (5720 Å) | 572 nm (5720 Å) | 572 nm (5720 Å) | |
| Luminous Intensity | 25 milliCandela | 25 milliCandela | 25 milliCandela | ||
| Number of Array Elements | 1 | ||||
| Forward Voltage | 2.2 volts | 2.2 volts | 2.2 volts |