ROHM Semiconductor USA, LLC LED Indication - Discrete SML-E12DWT86

Description
Orange 606nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1161-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1161-6-ND
LED Indication - Discrete 846-1161-6-ND
Orange 606nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 606nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1161-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1161-1-ND
LED Indication - Discrete 846-1161-1-ND
Orange 606nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 606nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1161-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1161-2-ND
LED Indication - Discrete 846-1161-2-ND
Orange 606nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 606nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LEDs - 6942795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Opto chip LED ORANGE 606.5nm 1608(t=0.36

Opto chip LED ORANGE 606.5nm 1608(t=0.36

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - SML-E12DWT86
1098466-SML-E12DWT86
LED Indication - Discrete - SML-E12DWT86 1098466-SML-E12DWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098466-SML-E12DWT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 200mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 606nm Height (Max): 0.46mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098466-SML-E12DWT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 200mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 606nm
Height (Max): 0.46mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-E12DWT86
Standard LEDs - SMD SML-E12DWT86
Standard LEDs - SMD HIGH BRIGHT - ORANGE 62mW 25mA 1.9V

Standard LEDs - SMD HIGH BRIGHT - ORANGE 62mW 25mA 1.9V

Buy Now Datasheet
Led, Orange, 150Mcd, 606.5Nm Rohs Compliant Rohm - 70AH6546 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 150Mcd, 606.5Nm Rohs Compliant Rohm
70AH6546
Led, Orange, 150Mcd, 606.5Nm Rohs Compliant Rohm 70AH6546
LED, ORANGE, 150MCD, 606.5NM ROHS COMPLIANT: YES

LED, ORANGE, 150MCD, 606.5NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1161-6-ND 6942795 1098466-SML-E12DWT86 SML-E12DWT86 70AH6546
Product Name LED Indication - Discrete LEDs LED Indication - Discrete - SML-E12DWT86 Standard LEDs - SMD Led, Orange, 150Mcd, 606.5Nm Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Orange Orange; Clear Orange; Orange
Peak Wavelength 606 nm (6060 Å) 606 nm (6065 Å) 606 nm (6060 Å)
Luminous Intensity 200 milliCandela 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Oval LED lamps - SLI-430Y2U - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers