ROHM Semiconductor USA, LLC LED Indication - Discrete SML-E12D8WT86

Description
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-E12D8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12D8WT86CT-ND
LED Indication - Discrete 846-SML-E12D8WT86CT-ND
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12D8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12D8WT86TR-ND
LED Indication - Discrete 846-SML-E12D8WT86TR-ND
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-E12D8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-E12D8WT86DKR-ND
LED Indication - Discrete 846-SML-E12D8WT86DKR-ND
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-E12D8WT86
1098465-SML-E12D8WT86
LED Indication - Discrete - SML-E12D8WT86 1098465-SML-E12D8WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098465-SML-E12D8WT8 6 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.46mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098465-SML-E12D8WT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 0.46mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Led, Orange, 100Mcd, 605Nm, 1608; Led Colour Rohm - 18AC7714 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 100Mcd, 605Nm, 1608; Led Colour Rohm
18AC7714
Led, Orange, 100Mcd, 605Nm, 1608; Led Colour Rohm 18AC7714
LED, ORANGE, 100MCD, 605NM, 1608; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:100mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, ORANGE, 100MCD, 605NM, 1608; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:100mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-E12D8WT86
Standard LEDs - SMD SML-E12D8WT86
Standard LEDs - SMD SMD Orange 40-250 mcd

Standard LEDs - SMD SMD Orange 40-250 mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-E12D8WT86CT-ND 1098465-SML-E12D8WT86 18AC7714 SML-E12D8WT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-E12D8WT86 Led, Orange, 100Mcd, 605Nm, 1608; Led Colour Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details