ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-E12D8WT86 R SML-E12D8WT86 R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 734513-SML-E12D8WT86 R Manufacturer Homepage: www.rohm.com Reference Date Code: 1036+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 734513-SML-E12D8WT86 R Manufacturer Homepage: www.rohm.com Reference Date Code: 1036+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-E12D8WT86 R
734513-SML-E12D8WT86 R
LED Indication - Discrete - SML-E12D8WT86 R 734513-SML-E12D8WT86 R
Manufacturer: Rohm Semiconductor Win Source Part Number: 734513-SML-E12D8WT86 R Manufacturer Homepage: www.rohm.com Reference Date Code: 1036+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 734513-SML-E12D8WT86 R
Manufacturer Homepage: www.rohm.com
Reference Date Code: 1036+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 734513-SML-E12D8WT86 R
Product Name LED Indication - Discrete - SML-E12D8WT86 R
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
Super Nova 2 LED Module White - MD-EL-SN2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details