Manufacturer: Rohm Semiconductor
Win Source Part Number: 934306-SML-D22MUWT86
Series: SML-D22
Features: Red, Yellow-Green 620nm Red, 570nm Yellow-Green LED Indication - Discrete 1.9V Red, 2V Yellow-Green 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SML-D22
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-D22MUWT86TR, SML-D22MUWT86LN, SML-D22MUWT86DKR, SML-D22MUWT86MM, SML-D22MUWT86LM, SML-D22MUWT86MN, SML-D22MUWT86CT
Red, Yellow-Green 620nm Red, 570nm Yellow-Green LED Indication - Discrete 1.9V Red, 2V Yellow-Green 0603 (1608 Metric)
Red, Yellow-Green 620nm Red, 570nm Yellow-Green LED Indication - Discrete 1.9V Red, 2V Yellow-Green 0603 (1608 Metric)
Red, Yellow-Green 620nm Red, 570nm Yellow-Green LED Indication - Discrete 1.9V Red, 2V Yellow-Green 0603 (1608 Metric)
LED, RED/YELLOW GRN, 16/10MCD, 1608; LED Colour:Red, Yellow Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Colour:R 5mA, YG 5mA; Luminous Intensity / Colour:R 16mcd, YG 10mcd; ForwardRoHS Compliant: Yes
Standard LEDs - SMD Red/YelGrn 620/570nm 16/10mcd 65/67mW 5mA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 934306-SML-D22MUWT86 | SML-D22MUWT86DKR-ND | 34AC1972 | SML-D22MUWT86 |
| Product Name | LED Indication - Discrete - SML-D22MUWT86 | LED Indication - Discrete | Led, Red/yellow Grn, 16/10Mcd, 1608; Led Colour Rohm | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | |||
| LED Type | Red; Yellow; Green | Red; Yellow; Green | ||
| Peak Wavelength | 570 to 620 nm (5700 to 6200 Å) |