Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
LED, YELLOW, 224MCD, 590NM, SMD, 0603; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:224mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes
Standard LEDs - SMD SNGL Rank Mini-mold LED Yellowish Green
20mA 224mcd 白色透镜 590nm Yellow 2.1V 0603 Light Emitting Diodes (LED) ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1332884P | 1332884 | SML-D15YWT86CT-ND | 02AC3894 | SML-D15YWT86 | SML-D15YWT86 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Led, Yellow, 224Mcd, 590Nm, Smd, 0603; Led Colour Rohm | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| Forward Voltage | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | ||
| LED Package: | 1.6 x 0.8 x 0.55mm | 0603 (1608 Metric) | ||||
| LED Type | Yellow; Yellow | Yellow | Yellow | Yellow; Yellow | ||
| Peak Wavelength | 592 nm (5920 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | ||
| Luminous Intensity | 224 milliCandela | 224 milliCandela | 224 milliCandela | 224 milliCandela |