ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D15VWT86 SML-D15VWT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896171-SML-D15VWT86 Series: SML-D15 Features: Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SML-D15 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-D15VWT86TR, SML-D15VWT86CT, SML-D15VWT86DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896171-SML-D15VWT86 Series: SML-D15 Features: Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SML-D15 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-D15VWT86TR, SML-D15VWT86CT, SML-D15VWT86DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D15VWT86
896171-SML-D15VWT86
LED Indication - Discrete - SML-D15VWT86 896171-SML-D15VWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896171-SML-D15VWT86 Series: SML-D15 Features: Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SML-D15 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-D15VWT86TR, SML-D15VWT86CT, SML-D15VWT86DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896171-SML-D15VWT86
Series: SML-D15
Features: Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SML-D15
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-D15VWT86TR, SML-D15VWT86CT, SML-D15VWT86DKR

Buy Now Datasheet
LED Indication - Discrete - SML-D15VWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15VWT86CT-ND
LED Indication - Discrete SML-D15VWT86CT-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15VWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15VWT86TR-ND
LED Indication - Discrete SML-D15VWT86TR-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15VWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15VWT86DKR-ND
LED Indication - Discrete SML-D15VWT86DKR-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Red, 90Mcd, 630Nm, Smd, 0603; Led Colour Rohm - 02AC3893 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 90Mcd, 630Nm, Smd, 0603; Led Colour Rohm
02AC3893
Led, Red, 90Mcd, 630Nm, Smd, 0603; Led Colour Rohm 02AC3893
LED, RED, 90MCD, 630NM, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:90mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 90MCD, 630NM, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:90mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D15VWT86
Standard LEDs - SMD SML-D15VWT86
Standard LEDs - SMD SNGL Rank Mini-mold Chip LED Deep Red

Standard LEDs - SMD SNGL Rank Mini-mold Chip LED Deep Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 896171-SML-D15VWT86 SML-D15VWT86CT-ND 02AC3893 SML-D15VWT86
Product Name LED Indication - Discrete - SML-D15VWT86 LED Indication - Discrete Led, Red, 90Mcd, 630Nm, Smd, 0603; Led Colour Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 846-CSL0902VT1CDKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
LED Type Orange; Green; Multi-Colored; Green (x 4), Orange (x 1)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 110 degrees
View Details