ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D15UWT86C

Description
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D15UWT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15UWT86CCT-ND
LED Indication - Discrete SML-D15UWT86CCT-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15UWT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15UWT86CTR-ND
LED Indication - Discrete SML-D15UWT86CTR-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15UWT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15UWT86CDKR-ND
LED Indication - Discrete SML-D15UWT86CDKR-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Aec-Q101, Red, 112Mcd, Smd, 0603; Led Colour Rohm - 06AC2532 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Red, 112Mcd, Smd, 0603; Led Colour Rohm
06AC2532
Led, Aec-Q101, Red, 112Mcd, Smd, 0603; Led Colour Rohm 06AC2532
LED, AEC-Q101, RED, 112MCD, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:112mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, AEC-Q101, RED, 112MCD, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:112mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D15UWT86C
Standard LEDs - SMD SML-D15UWT86C
Standard LEDs - SMD Red 620nm 112mcd 2V; 20mA; 0603

Standard LEDs - SMD Red 620nm 112mcd 2V; 20mA; 0603

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D15UWT86CCT-ND 06AC2532 SML-D15UWT86C
Product Name LED Indication - Discrete Led, Aec-Q101, Red, 112Mcd, Smd, 0603; Led Colour Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Luminous Intensity 112 milliCandela 112 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details