ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D15UWT86

Description
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D15UWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15UWT86CT-ND
LED Indication - Discrete SML-D15UWT86CT-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15UWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15UWT86TR-ND
LED Indication - Discrete SML-D15UWT86TR-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15UWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15UWT86DKR-ND
LED Indication - Discrete SML-D15UWT86DKR-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241646-SML-D15UWT86
Optoelectronics - LED Indication - Discrete 1241646-SML-D15UWT86
Win Source Part Number: 1241646-SML-D15UWT86 Category: Optoelectronics>LED Indication - Discrete Series: SML-D15 Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Lens Transparency: Diffused Millicandela Rating: 112mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D15UWT86DKR,SML- D15UWT86CT,SML-D15UW T86TR Base Product Number: SML-D15

Win Source Part Number: 1241646-SML-D15UWT86
Category: Optoelectronics>LED Indication - Discrete
Series: SML-D15
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 112mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 620nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D15UWT86DKR,SML-D15UWT86CT,SML-D15UWT86TR
Base Product Number: SML-D15

Buy Now Datasheet
LED RED DIFFUSED 1608 SMD - 687-SML-D15UWT86 - Utmel Electronic Limited
Hong Kong, China
LED RED DIFFUSED 1608 SMD
687-SML-D15UWT86
LED RED DIFFUSED 1608 SMD 687-SML-D15UWT86
LED RED DIFFUSED 1608 SMD

LED RED DIFFUSED 1608 SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D15UWT86
Standard LEDs - SMD SML-D15UWT86
Standard LEDs - SMD Single Rank Mini Mold Chip LED Red

Standard LEDs - SMD Single Rank Mini Mold Chip LED Red

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D15UWT86CT-ND 1241646-SML-D15UWT86 687-SML-D15UWT86 SML-D15UWT86
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED RED DIFFUSED 1608 SMD Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.60mm Lx0.80mm W
LED Type Red Red; Red Red; Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å) 620 nm (6200 Å)
Luminous Intensity 112 milliCandela 112 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
Surface Mount Auto Focus Lamp - ASMT-FG10-NFJ00 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
4 suppliers