ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D15U2WT86C

Description
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote
Description
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SML-D15U2W(C) is a surface mount LED with a compact 0603 package size (1.6mm x 0.8mm). It emits red light with a typical dominant wavelength of 615nm and a luminous intensity of 140 millicandelas (mcd). The LED is AEC-Q101 qualified, indicating its suitability for automotive applications. It operates at a forward current of 20mA and has a forward voltage of approximately 2V. The device is RoHS compliant, ensuring it meets environmental regulations. This LED is designed for high brightness and reliability, making it a viable option for various electronic projects requiring efficient lighting solutions.

Datasheet Summary
Powered by GS/AI

The SML-D15U2W(C) is a surface mount LED with a compact 0603 package size (1.6mm x 0.8mm). It emits red light with a typical dominant wavelength of 615nm and a luminous intensity of 140 millicandelas (mcd). The LED is AEC-Q101 qualified, indicating its suitability for automotive applications. It operates at a forward current of 20mA and has a forward voltage of approximately 2V. The device is RoHS compliant, ensuring it meets environmental regulations. This LED is designed for high brightness and reliability, making it a viable option for various electronic projects requiring efficient lighting solutions.

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D15U2WT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15U2WT86CTR-ND
LED Indication - Discrete SML-D15U2WT86CTR-ND
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15U2WT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15U2WT86CDKR-ND
LED Indication - Discrete SML-D15U2WT86CDKR-ND
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15U2WT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15U2WT86CCT-ND
LED Indication - Discrete SML-D15U2WT86CCT-ND
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Aec-Q101, Red, 140Mcd, Smd, 0603; Led Colour Rohm - 06AC2533 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Red, 140Mcd, Smd, 0603; Led Colour Rohm
06AC2533
Led, Aec-Q101, Red, 140Mcd, Smd, 0603; Led Colour Rohm 06AC2533
LED, AEC-Q101, RED, 140MCD, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, AEC-Q101, RED, 140MCD, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D15U2WT86C
Standard LEDs - SMD SML-D15U2WT86C
Standard LEDs - SMD Red 615nm 140mcd 2V; 20mA; 0603

Standard LEDs - SMD Red 615nm 140mcd 2V; 20mA; 0603

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D15U2WT86CTR-ND 06AC2533 SML-D15U2WT86C
Product Name LED Indication - Discrete Led, Aec-Q101, Red, 140Mcd, Smd, 0603; Led Colour Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red
Peak Wavelength 615 nm (6150 Å) 615 nm (6150 Å)
Luminous Intensity 140 milliCandela 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SML-011YTT86ADKR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 140 degrees
View Details