Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098464-SML-D15U2WT8
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 140mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 615nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 1608 (0603)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD SNGL Rank Mini-mold Chip LED Vermillion
LED, RED, 140MCD, 615NM, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-D15U2WT86CT-ND | 1098464-SML-D15U2WT86 | SML-D15U2WT86 | 02AC3892 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-D15U2WT86 | Standard LEDs - SMD | Led, Red, 140Mcd, 615Nm, Smd, 0603; Led Colour Rohm |
| LED Package: | 0603 (1608 Metric) | |||
| LED Type | Red | Red; Red | Red | |
| Peak Wavelength | 615 nm (6150 Å) | 615 nm (6150 Å) | 615 nm (6150 Å) | |
| Luminous Intensity | 140 milliCandela | 140 milliCandela |