Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Win Source Part Number: 1241675-SML-D15MWT86
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-D15
Color: Yellow-Green
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Millicandela Rating: 71mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D15MWT86CDKR,SML
Base Product Number: SML-D15
Standard LEDs - SMD Yel-Grn 571nm 71mcd 2.1V; 20mA; 0603
LED, AEC-Q101, YEL GRN, 71MCD, SMD, 0603; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:571nm; Luminous Intensity:71mcd; Viewing Angle:-; Lens RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-D15MWT86CTR-ND | 1241675-SML-D15MWT86C | SML-D15MWT86C | 06AC2531 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD | Led, Aec-Q101, Yel Grn, 71Mcd, Smd, 0603; Led Colour Rohm |
| LED Package: | 0603 (1608 Metric) | |||
| LED Type | Yellow; Green | Yellow; Green; Yellow-Green | Yellow; Green | |
| Peak Wavelength | 571 nm (5710 Å) | 571 nm (5710 Å) | 571 nm (5710 Å) | |
| Luminous Intensity | 71 milliCandela | 71 milliCandela |