ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D15DWT86C

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D15DWT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15DWT86CDKR-ND
LED Indication - Discrete SML-D15DWT86CDKR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15DWT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15DWT86CCT-ND
LED Indication - Discrete SML-D15DWT86CCT-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15DWT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15DWT86CTR-ND
LED Indication - Discrete SML-D15DWT86CTR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241677-SML-D15DWT86C
Optoelectronics - LED Indication - Discrete 1241677-SML-D15DWT86C
Win Source Part Number: 1241677-SML-D15DWT86 C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-D15 Color: Orange Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Millicandela Rating: 224mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D15DWT86CDKR,SML -D15DWT86CCT,SML-D15 DWT86CTR Base Product Number: SML-D15

Win Source Part Number: 1241677-SML-D15DWT86C
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-D15
Color: Orange
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Millicandela Rating: 224mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D15DWT86CDKR,SML-D15DWT86CCT,SML-D15DWT86CTR
Base Product Number: SML-D15

Buy Now Datasheet
Led, Aec-Q101, Org, 224Mcd, Smd, 0603; Led Colour Rohm - 06AC2530 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Org, 224Mcd, Smd, 0603; Led Colour Rohm
06AC2530
Led, Aec-Q101, Org, 224Mcd, Smd, 0603; Led Colour Rohm 06AC2530
LED, AEC-Q101, ORG, 224MCD, SMD, 0603; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:224mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, AEC-Q101, ORG, 224MCD, SMD, 0603; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:224mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D15DWT86C
Standard LEDs - SMD SML-D15DWT86C
Standard LEDs - SMD Org 605nm 224mcd 2V; 20mA; 0603

Standard LEDs - SMD Org 605nm 224mcd 2V; 20mA; 0603

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D15DWT86CDKR-ND 1241677-SML-D15DWT86C 06AC2530 SML-D15DWT86C
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Aec-Q101, Org, 224Mcd, Smd, 0603; Led Colour Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 224 milliCandela 224 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Circular LED lamp - SLR343BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details