ROHM Semiconductor USA, LLC Led Color Rohm SML-D15DWT86.

Description
LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:224mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:SML-D15 Series RoHS Compliant: Yes
Datasheet
Description
LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:224mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:SML-D15 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Rohm - 30AC0349 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Rohm
30AC0349
Led Color Rohm 30AC0349
LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:224mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:SML-D15 Series RoHS Compliant: Yes

LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:224mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:SML-D15 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AC0349
Product Name Led Color Rohm
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Luminous Intensity 224 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details