ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D15DWT86

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D15DWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15DWT86CT-ND
LED Indication - Discrete SML-D15DWT86CT-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15DWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15DWT86DKR-ND
LED Indication - Discrete SML-D15DWT86DKR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D15DWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D15DWT86TR-ND
LED Indication - Discrete SML-D15DWT86TR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D15DWT86
896169-SML-D15DWT86
LED Indication - Discrete - SML-D15DWT86 896169-SML-D15DWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896169-SML-D15DWT86 Series: SML-D15 Features: Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SML-D15 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-D15DWT86CT, SML-D15DWT86TR, SML-D15DWT86DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896169-SML-D15DWT86
Series: SML-D15
Features: Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SML-D15
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-D15DWT86CT, SML-D15DWT86TR, SML-D15DWT86DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D15DWT86
Standard LEDs - SMD SML-D15DWT86
Standard LEDs - SMD Single Rank Mini Mold Chip LED Orange

Standard LEDs - SMD Single Rank Mini Mold Chip LED Orange

Buy Now Datasheet
Led, Orange, 224Mcd, 605Nm, Smd, 0603; Led Colour Rohm - 02AC3889 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 224Mcd, 605Nm, Smd, 0603; Led Colour Rohm
02AC3889
Led, Orange, 224Mcd, 605Nm, Smd, 0603; Led Colour Rohm 02AC3889
LED, ORANGE, 224MCD, 605NM, SMD, 0603; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:224mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, ORANGE, 224MCD, 605NM, SMD, 0603; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:224mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D15DWT86CT-ND 896169-SML-D15DWT86 SML-D15DWT86 02AC3889
Product Name LED Indication - Discrete LED Indication - Discrete - SML-D15DWT86 Standard LEDs - SMD Led, Orange, 224Mcd, 605Nm, Smd, 0603; Led Colour Rohm
LED Package: 0603 (1608 Metric)
LED Type Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 224 milliCandela 224 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Small chip LED with reflector - SMLMN2WB1CW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type White
Optical Power Output 68 milliwatts
View Details
2 suppliers