ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D14YWT86C

Description
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D14YWT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14YWT86CDKR-ND
LED Indication - Discrete SML-D14YWT86CDKR-ND
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D14YWT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14YWT86CTR-ND
LED Indication - Discrete SML-D14YWT86CTR-ND
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241679-SML-D14YWT86C
Optoelectronics - LED Indication - Discrete 1241679-SML-D14YWT86C
Win Source Part Number: 1241679-SML-D14YWT86 C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-D14 Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D14YWT86CTR,SML- D14YWT86CAT,SML-D14Y WT86CAU,SML-D14YWT86 CCT,SML-D14YWT86CAV, SML-D14YWT86CAW,SML- D14YWT86CDKR Base Product Number: SML-D14

Win Source Part Number: 1241679-SML-D14YWT86C
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-D14
Color: Yellow
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Millicandela Rating: 200mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D14YWT86CTR,SML-D14YWT86CAT,SML-D14YWT86CAU,SML-D14YWT86CCT,SML-D14YWT86CAV,SML-D14YWT86CAW,SML-D14YWT86CDKR
Base Product Number: SML-D14

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D14YWT86C
Standard LEDs - SMD SML-D14YWT86C
Standard LEDs - SMD Yel 590nm 200mcd 2.1V; 30mA; 0603

Standard LEDs - SMD Yel 590nm 200mcd 2.1V; 30mA; 0603

Buy Now Datasheet
Chip Led, Aec-Q101, Yellow, 200Mcd, 0603; Led Colour Rohm - 47AC1616 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Yellow, 200Mcd, 0603; Led Colour Rohm
47AC1616
Chip Led, Aec-Q101, Yellow, 200Mcd, 0603; Led Colour Rohm 47AC1616
CHIP LED, AEC-Q101, YELLOW, 200MCD, 0603; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:200mcd; Viewing Angle:-; Lens RoHS Compliant: Yes

CHIP LED, AEC-Q101, YELLOW, 200MCD, 0603; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:200mcd; Viewing Angle:-; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D14YWT86CDKR-ND 1241679-SML-D14YWT86C SML-D14YWT86C 47AC1616
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Chip Led, Aec-Q101, Yellow, 200Mcd, 0603; Led Colour Rohm
LED Package: 0603 (1608 Metric)
LED Type Yellow Yellow; Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 200 milliCandela 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers