ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D14YWT86A

Description
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D14YWT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14YWT86ADKR-ND
LED Indication - Discrete SML-D14YWT86ADKR-ND
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D14YWT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14YWT86ACT-ND
LED Indication - Discrete SML-D14YWT86ACT-ND
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D14YWT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14YWT86ATR-ND
LED Indication - Discrete SML-D14YWT86ATR-ND
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241648-SML-D14YWT86A
Optoelectronics - LED Indication - Discrete 1241648-SML-D14YWT86A
Win Source Part Number: 1241648-SML-D14YWT86 A Category: Optoelectronics>LED Indication - Discrete Series: SML-D14(A) Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D14YWT86ACT,SML- D14YWT86AAV,SML-D14Y WT86AAW,SML-D14YWT86 AAT,SML-D14YWT86AAU, SML-D14YWT86ADKR,SML -D14YWT86ATR Base Product Number: SML-D14

Win Source Part Number: 1241648-SML-D14YWT86A
Category: Optoelectronics>LED Indication - Discrete
Series: SML-D14(A)
Color: Yellow
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D14YWT86ACT,SML-D14YWT86AAV,SML-D14YWT86AAW,SML-D14YWT86AAT,SML-D14YWT86AAU,SML-D14YWT86ADKR,SML-D14YWT86ATR
Base Product Number: SML-D14

Buy Now Datasheet
Led, Yellow, 200Mcd, 590Nm Rohs Compliant Rohm - 70AH6545 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 200Mcd, 590Nm Rohs Compliant Rohm
70AH6545
Led, Yellow, 200Mcd, 590Nm Rohs Compliant Rohm 70AH6545
LED, YELLOW, 200MCD, 590NM ROHS COMPLIANT: YES

LED, YELLOW, 200MCD, 590NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D14YWT86A
Standard LEDs - SMD SML-D14YWT86A
Standard LEDs - SMD Yel 590nm 200mcd 0603/1608 30mA

Standard LEDs - SMD Yel 590nm 200mcd 0603/1608 30mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D14YWT86ADKR-ND 1241648-SML-D14YWT86A 70AH6545 SML-D14YWT86A
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Yellow, 200Mcd, 590Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED White Lighting - 516-4176-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers