Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Win Source Part Number: 1241678-SML-D14WWT86
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-D14
Color: Yellow
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Millicandela Rating: 180mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 587nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D14WWT86CAW,SML-
Base Product Number: SML-D14
Standard LEDs - SMD Yel 587nm 180mcd 2.1V; 30mA; 0603
CHIP LED, AEC-Q101, YELLOW, 180MCD, 0603; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:587nm; Luminous Intensity:180mcd; Viewing Angle:-; Lens RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-D14WWT86CTR-ND | 1241678-SML-D14WWT86C | SML-D14WWT86C | 47AC1615 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD | Chip Led, Aec-Q101, Yellow, 180Mcd, 0603; Led Colour Rohm |
| LED Package: | 0603 (1608 Metric) | |||
| LED Type | Yellow | Yellow; Yellow | Yellow | |
| Peak Wavelength | 587 nm (5870 Å) | 587 nm (5870 Å) | 587 nm (5870 Å) | |
| Luminous Intensity | 180 milliCandela | 180 milliCandela |