ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-D14WWT86A

Description
Win Source Part Number: 1241647-SML-D14WWT86 A Category: Optoelectronics>LED Indication - Discrete Series: SML-D14(A) Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D14WWT86ADKR,SML -D14WWT86AAW,SML-D14 WWT86AAV,SML-D14WWT8 6AAU,SML-D14WWT86AAT ,SML-D14WWT86ACT,SML -D14WWT86ATR Base Product Number: SML-D14
Request a Quote Datasheet
Description
Win Source Part Number: 1241647-SML-D14WWT86 A Category: Optoelectronics>LED Indication - Discrete Series: SML-D14(A) Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D14WWT86ADKR,SML -D14WWT86AAW,SML-D14 WWT86AAV,SML-D14WWT8 6AAU,SML-D14WWT86AAT ,SML-D14WWT86ACT,SML -D14WWT86ATR Base Product Number: SML-D14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241647-SML-D14WWT86A
Optoelectronics - LED Indication - Discrete 1241647-SML-D14WWT86A
Win Source Part Number: 1241647-SML-D14WWT86 A Category: Optoelectronics>LED Indication - Discrete Series: SML-D14(A) Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D14WWT86ADKR,SML -D14WWT86AAW,SML-D14 WWT86AAV,SML-D14WWT8 6AAU,SML-D14WWT86AAT ,SML-D14WWT86ACT,SML -D14WWT86ATR Base Product Number: SML-D14

Win Source Part Number: 1241647-SML-D14WWT86A
Category: Optoelectronics>LED Indication - Discrete
Series: SML-D14(A)
Color: Yellow
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 180mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 587nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D14WWT86ADKR,SML-D14WWT86AAW,SML-D14WWT86AAV,SML-D14WWT86AAU,SML-D14WWT86AAT,SML-D14WWT86ACT,SML-D14WWT86ATR
Base Product Number: SML-D14

Buy Now Datasheet
LED Indication - Discrete - SML-D14WWT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14WWT86ATR-ND
LED Indication - Discrete SML-D14WWT86ATR-ND
Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D14WWT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14WWT86ADKR-ND
LED Indication - Discrete SML-D14WWT86ADKR-ND
Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D14WWT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14WWT86ACT-ND
LED Indication - Discrete SML-D14WWT86ACT-ND
Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D14WWT86A
Standard LEDs - SMD SML-D14WWT86A
Standard LEDs - SMD Yel 587nm 180mcd 0603/1608 30mA

Standard LEDs - SMD Yel 587nm 180mcd 0603/1608 30mA

Buy Now Datasheet
Led, Yellow, 180Mcd, 587Nm Rohs Compliant Rohm - 70AH6544 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 180Mcd, 587Nm Rohs Compliant Rohm
70AH6544
Led, Yellow, 180Mcd, 587Nm Rohs Compliant Rohm 70AH6544
LED, YELLOW, 180MCD, 587NM ROHS COMPLIANT: YES

LED, YELLOW, 180MCD, 587NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241647-SML-D14WWT86A SML-D14WWT86ATR-ND SML-D14WWT86A 70AH6544
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Led, Yellow, 180Mcd, 587Nm Rohs Compliant Rohm
LED Type Yellow; Yellow Yellow
Peak Wavelength 587 nm (5870 Å) 587 nm (5870 Å)
Forward Voltage 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
PICOLED™-eco Series - SML-P11MT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 569 nm (5690 Å)
View Details
2 suppliers