Win Source Part Number: 1315604-SML-D14VWT86
Category: Optoelectronics>LED Indication - Discrete
Series: SML-D14(A)
Color: Red
Package: Tape & Reel
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Base Product Number: SML-D14
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1315604-SML-D14VWT86AAS | 846-SML-D14VWT86AASCT-ND |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete |
| LED Type | Red; Red | Red |
| Peak Wavelength | 630 nm (6300 Å) | 630 nm (6300 Å) |
| Forward Voltage | 2 volts | 2 volts |
| Lens Type | Flat Lens | Flat Lens |