ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-D14U2WT86C

Description
Win Source Part Number: 1241680-SML-D14U2WT8 6C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-D14 Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Millicandela Rating: 160mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 615nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D14U2WT86CAT,SML -D14U2WT86CAU,SML-D1 4U2WT86CCT,SML-D14U2 WT86CAS,SML-D14U2WT8 6CDKR,SML-D14U2WT86C AV,SML-D14U2WT86CTR Base Product Number: SML-D14
Request a Quote Datasheet
Description
Win Source Part Number: 1241680-SML-D14U2WT8 6C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-D14 Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Millicandela Rating: 160mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 615nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D14U2WT86CAT,SML -D14U2WT86CAU,SML-D1 4U2WT86CCT,SML-D14U2 WT86CAS,SML-D14U2WT8 6CDKR,SML-D14U2WT86C AV,SML-D14U2WT86CTR Base Product Number: SML-D14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241680-SML-D14U2WT86C
Optoelectronics - LED Indication - Discrete 1241680-SML-D14U2WT86C
Win Source Part Number: 1241680-SML-D14U2WT8 6C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-D14 Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Millicandela Rating: 160mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 615nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D14U2WT86CAT,SML -D14U2WT86CAU,SML-D1 4U2WT86CCT,SML-D14U2 WT86CAS,SML-D14U2WT8 6CDKR,SML-D14U2WT86C AV,SML-D14U2WT86CTR Base Product Number: SML-D14

Win Source Part Number: 1241680-SML-D14U2WT86C
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-D14
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Millicandela Rating: 160mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 615nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D14U2WT86CAT,SML-D14U2WT86CAU,SML-D14U2WT86CCT,SML-D14U2WT86CAS,SML-D14U2WT86CDKR,SML-D14U2WT86CAV,SML-D14U2WT86CTR
Base Product Number: SML-D14

Buy Now Datasheet
LED Indication - Discrete - SML-D14U2WT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14U2WT86CDKR-ND
LED Indication - Discrete SML-D14U2WT86CDKR-ND
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D14U2WT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14U2WT86CCT-ND
LED Indication - Discrete SML-D14U2WT86CCT-ND
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D14U2WT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D14U2WT86CTR-ND
LED Indication - Discrete SML-D14U2WT86CTR-ND
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D14U2WT86C
Standard LEDs - SMD SML-D14U2WT86C
Standard LEDs - SMD Red 615nm 160mcd 2V; 30mA; 0603

Standard LEDs - SMD Red 615nm 160mcd 2V; 30mA; 0603

Buy Now Datasheet
Chip Led, Aec-Q101, Red, 160Mcd, 0603; Led Colour Rohm - 47AC1613 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Red, 160Mcd, 0603; Led Colour Rohm
47AC1613
Chip Led, Aec-Q101, Red, 160Mcd, 0603; Led Colour Rohm 47AC1613
CHIP LED, AEC-Q101, RED, 160MCD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:160mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

CHIP LED, AEC-Q101, RED, 160MCD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:160mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241680-SML-D14U2WT86C SML-D14U2WT86CDKR-ND SML-D14U2WT86C 47AC1613
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Chip Led, Aec-Q101, Red, 160Mcd, 0603; Led Colour Rohm
LED Type Red; Red Red Red
Peak Wavelength 615 nm (6150 Å) 615 nm (6150 Å) 615 nm (6150 Å)
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details