Win Source Part Number: 1241649-SML-D14U2WT8
Category: Optoelectronics>LED Indication - Discrete
Series: SML-D14(A)
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 160mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 615nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D14U2WT86AAV,SML
Base Product Number: SML-D14
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Standard LEDs - SMD Red 615nm 160mcd 0603/1608 30mA
LED, RED, 160MCD, 615NM ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1241649-SML-D14U2WT86A | SML-D14U2WT86ACT-ND | SML-D14U2WT86A | 70AH6542 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Standard LEDs - SMD | Led, Red, 160Mcd, 615Nm Rohs Compliant Rohm |
| LED Type | Red; Red | Red | ||
| Peak Wavelength | 615 nm (6150 Å) | 615 nm (6150 Å) | ||
| Forward Voltage | 2 volts | 2 volts | ||
| Lens Type | Flat Lens | Flat Lens |