Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Standard LEDs - SMD Yel-Grn 571nm 60mcd 2.1V; 30mA; 0603
CHIP LED, AEC-Q101, YEL GRN, 60MCD, 0603; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:571nm; Luminous Intensity:60mcd; Viewing Angle:-; Lens RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-D14MWT86CDKR-ND | SML-D14MWT86C | 47AC1612 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Chip Led, Aec-Q101, Yel Grn, 60Mcd, 0603; Led Colour Rohm |
| LED Package: | 0603 (1608 Metric) | ||
| LED Type | Yellow; Green | Yellow; Green | |
| Peak Wavelength | 571 nm (5710 Å) | 571 nm (5710 Å) | |
| Luminous Intensity | 60 milliCandela | 60 milliCandela |