ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D13Y8WT86

Description
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-D13Y8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13Y8WT86TR-ND
LED Indication - Discrete 846-SML-D13Y8WT86TR-ND
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D13Y8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13Y8WT86DKR-ND
LED Indication - Discrete 846-SML-D13Y8WT86DKR-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D13Y8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13Y8WT86CT-ND
LED Indication - Discrete 846-SML-D13Y8WT86CT-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1094488-SML-D13Y8WT86
Optoelectronics - LED Indication - Discrete 1094488-SML-D13Y8WT86
Win Source Part Number: 1094488-SML-D13Y8WT8 6 Category: Optoelectronics>LED Indication - Discrete Series: SML-D12x8/D13x8 Color: Yellow Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-SML-D13Y8WT86TR

Win Source Part Number: 1094488-SML-D13Y8WT86
Category: Optoelectronics>LED Indication - Discrete
Series: SML-D12x8/D13x8
Color: Yellow
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-SML-D13Y8WT86TR

Buy Now Datasheet
Led, 0603, Yellow, 100Mcd, 2.2V, 590Nm Rohs Compliant Rohm - 74AJ2306 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0603, Yellow, 100Mcd, 2.2V, 590Nm Rohs Compliant Rohm
74AJ2306
Led, 0603, Yellow, 100Mcd, 2.2V, 590Nm Rohs Compliant Rohm 74AJ2306
LED, 0603, YELLOW, 100MCD, 2.2V, 590NM ROHS COMPLIANT: YES

LED, 0603, YELLOW, 100MCD, 2.2V, 590NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-D13Y8WT86TR-ND 1094488-SML-D13Y8WT86 74AJ2306
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, 0603, Yellow, 100Mcd, 2.2V, 590Nm Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2056-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
3 suppliers