Yellow 581nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
LED YELLOW 0603 SMD
LED YELLOW 0603 SMD
Manufacturer: Rohm Semiconductor
Win Source Part Number: 749349-SML-D13Y2WT86
Manufacturer Homepage: www.rohm.com
Reference case: O603
Reference Date Code: 1224+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SML-D13Y2WT86TR-ND | 749349-SML-D13Y2WT86 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-D13Y2WT86 |
| LED Package: | 0603 (1608 Metric) | |
| LED Type | Yellow | |
| Peak Wavelength | 581 nm (5810 Å) |