ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D13WWT86A

Description
LED YELLOW 0603 SMD
Request a Quote Datasheet
Description
LED YELLOW 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-D13WWT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13WWT86ACT-ND
LED Indication - Discrete 846-SML-D13WWT86ACT-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D13WWT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13WWT86ADKR-ND
LED Indication - Discrete 846-SML-D13WWT86ADKR-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D13WWT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13WWT86ATR-ND
LED Indication - Discrete 846-SML-D13WWT86ATR-ND
Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Led, 0603, Yellow, 110Mcd, 2.1V, 587Nm Rohs Compliant Rohm - 74AJ2304 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0603, Yellow, 110Mcd, 2.1V, 587Nm Rohs Compliant Rohm
74AJ2304
Led, 0603, Yellow, 110Mcd, 2.1V, 587Nm Rohs Compliant Rohm 74AJ2304
LED, 0603, YELLOW, 110MCD, 2.1V, 587NM ROHS COMPLIANT: YES

LED, 0603, YELLOW, 110MCD, 2.1V, 587NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-D13WWT86ACT-ND 74AJ2304
Product Name LED Indication - Discrete Led, 0603, Yellow, 110Mcd, 2.1V, 587Nm Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
LED Chips - OPC6600-28 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details