ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D13VWT86C

Description
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D13VWT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13VWT86CCT-ND
LED Indication - Discrete SML-D13VWT86CCT-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13VWT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13VWT86CDKR-ND
LED Indication - Discrete SML-D13VWT86CDKR-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13VWT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13VWT86CTR-ND
LED Indication - Discrete SML-D13VWT86CTR-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241685-SML-D13VWT86C
Optoelectronics - LED Indication - Discrete 1241685-SML-D13VWT86C
Win Source Part Number: 1241685-SML-D13VWT86 C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-D13 Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Millicandela Rating: 55mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D13VWT86CDKR,SML -D13VWT86CTR,SML-D13 VWT86CAR,SML-D13VWT8 6CCT,SML-D13VWT86CAP ,SML-D13VWT86CAQ Base Product Number: SML-D13

Win Source Part Number: 1241685-SML-D13VWT86C
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-D13
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Millicandela Rating: 55mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D13VWT86CDKR,SML-D13VWT86CTR,SML-D13VWT86CAR,SML-D13VWT86CCT,SML-D13VWT86CAP,SML-D13VWT86CAQ
Base Product Number: SML-D13

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D13VWT86C
Standard LEDs - SMD SML-D13VWT86C
Standard LEDs - SMD Red 630nm 55mcd 2V; 20mA; 0603

Standard LEDs - SMD Red 630nm 55mcd 2V; 20mA; 0603

Buy Now Datasheet
Chip Led, Aec-Q101, Red, 55Mcd, 0603; Led Colour Rohm - 47AC1610 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Red, 55Mcd, 0603; Led Colour Rohm
47AC1610
Chip Led, Aec-Q101, Red, 55Mcd, 0603; Led Colour Rohm 47AC1610
CHIP LED, AEC-Q101, RED, 55MCD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:55mcd; Viewing Angle:-; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

CHIP LED, AEC-Q101, RED, 55MCD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:55mcd; Viewing Angle:-; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D13VWT86CCT-ND 1241685-SML-D13VWT86C SML-D13VWT86C 47AC1610
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Chip Led, Aec-Q101, Red, 55Mcd, 0603; Led Colour Rohm
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 55 milliCandela 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details