ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D13VWT86A

Description
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D13VWT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13VWT86ATR-ND
LED Indication - Discrete SML-D13VWT86ATR-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13VWT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13VWT86ADKR-ND
LED Indication - Discrete SML-D13VWT86ADKR-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13VWT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13VWT86ACT-ND
LED Indication - Discrete SML-D13VWT86ACT-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, 0603, Red, 35.5Mcd, 2V, 630Nm Rohs Compliant Rohm - 74AJ2303 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0603, Red, 35.5Mcd, 2V, 630Nm Rohs Compliant Rohm
74AJ2303
Led, 0603, Red, 35.5Mcd, 2V, 630Nm Rohs Compliant Rohm 74AJ2303
LED, 0603, RED, 35.5MCD, 2V, 630NM ROHS COMPLIANT: YES

LED, 0603, RED, 35.5MCD, 2V, 630NM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D13VWT86A
Standard LEDs - SMD SML-D13VWT86A
Standard LEDs - SMD Red 630nm 55mcd 0603/1608 30mA

Standard LEDs - SMD Red 630nm 55mcd 0603/1608 30mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D13VWT86ATR-ND 74AJ2303 SML-D13VWT86A
Product Name LED Indication - Discrete Led, 0603, Red, 35.5Mcd, 2V, 630Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA3528SECKT/J309CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers