ROHM Semiconductor USA, LLC Optoelectronics LED Indication - Discrete SML-D13UWT86A

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Optoelectronics LED Indication - Discrete Series: SML-D13x Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Red Lens Color: White Millicandela Rating: 85mcd Lens Style: Rectangle with Flat Top
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Optoelectronics LED Indication - Discrete Series: SML-D13x Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Red Lens Color: White Millicandela Rating: 85mcd Lens Style: Rectangle with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Optoelectronics LED Indication - Discrete Series: SML-D13x Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Red Lens Color: White Millicandela Rating: 85mcd Lens Style: Rectangle with Flat Top

Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Optoelectronics LED Indication - Discrete
Series: SML-D13x
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Color: Red
Lens Color: White
Millicandela Rating: 85mcd
Lens Style: Rectangle with Flat Top

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D13UWT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13UWT86ACT-ND
LED Indication - Discrete 846-SML-D13UWT86ACT-ND
LED RED 0603 SMD

LED RED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D13UWT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13UWT86ADKR-ND
LED Indication - Discrete 846-SML-D13UWT86ADKR-ND
LED RED 0603 SMD

LED RED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D13UWT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D13UWT86ATR-ND
LED Indication - Discrete 846-SML-D13UWT86ATR-ND
LED RED 0603 SMD

LED RED 0603 SMD

Buy Now Datasheet
Led, Red, 85Mcd, 620Nm Rohs Compliant Rohm - 70AH6539 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 85Mcd, 620Nm Rohs Compliant Rohm
70AH6539
Led, Red, 85Mcd, 620Nm Rohs Compliant Rohm 70AH6539
LED, RED, 85MCD, 620NM ROHS COMPLIANT: YES

LED, RED, 85MCD, 620NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D13UWT86A
Standard LEDs - SMD SML-D13UWT86A
Standard LEDs - SMD LED UNI-COLOR RED CHIP

Standard LEDs - SMD LED UNI-COLOR RED CHIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-D13UWT86ACT-ND 70AH6539 SML-D13UWT86A
Product Name Optoelectronics LED Indication - Discrete LED Indication - Discrete Led, Red, 85Mcd, 620Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Type Red; Red Red
Lens Type Flat Lens Flat Lens
LED Package: 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241914-SML-LXIL3333UPGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 12 degrees
View Details
2 suppliers