ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D13MWT86C

Description
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D13MWT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13MWT86CTR-ND
LED Indication - Discrete SML-D13MWT86CTR-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13MWT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13MWT86CDKR-ND
LED Indication - Discrete SML-D13MWT86CDKR-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13MWT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13MWT86CCT-ND
LED Indication - Discrete SML-D13MWT86CCT-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331876-SML-D13MWT86C - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331876-SML-D13MWT86C
Optoelectronics - LED Indication - Discrete 1331876-SML-D13MWT86C
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331876-SML-D13MWT86 C Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Yellow-Green Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 3,000 Mounting: Surface Mount Configuration: Standard Lens Color: White Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 571nm Height (Max): 0.65mm Supplier Device Package: 1608 (0603) Case / Package: 0603 (1608 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: SML-D13MWT86CCT,SML- D13MWT86CAQ,SML-D13M WT86CAP,SML-D13MWT86 CAO,SML-D13MWT86CTR, SML-D13MWT86CAN,SML- D13MWT86CAM,SML-D13M WT86CDKR Base Product Number: SML-D13 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1331876-SML-D13MWT86C
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Yellow-Green
Size / Dimension: 1.60mm L x 0.80mm W
Standard Package: 3,000
Mounting: Surface Mount
Configuration: Standard
Lens Color: White
Millicandela Rating: 45mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Height (Max): 0.65mm
Supplier Device Package: 1608 (0603)
Case / Package: 0603 (1608 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: SML-D13MWT86CCT,SML-D13MWT86CAQ,SML-D13MWT86CAP,SML-D13MWT86CAO,SML-D13MWT86CTR,SML-D13MWT86CAN,SML-D13MWT86CAM,SML-D13MWT86CDKR
Base Product Number: SML-D13
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D13MWT86C
Standard LEDs - SMD SML-D13MWT86C
Standard LEDs - SMD Yel-Grn 571nm 45mcd 2.1V; 20mA; 0603

Standard LEDs - SMD Yel-Grn 571nm 45mcd 2.1V; 20mA; 0603

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D13MWT86CTR-ND 1331876-SML-D13MWT86C SML-D13MWT86C
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green Yellow; Green; Yellow-Green
Peak Wavelength 571 nm (5710 Å) 571 nm (5710 Å)
Luminous Intensity 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
EXCELED™ series chip LED - SML-D12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers