ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-D13MWT86A

Description
Win Source Part Number: 1094486-SML-D13MWT86 A Category: Optoelectronics>LED Indication - Discrete Series: SML-D13 (A) Color: Yellow-Green Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 571nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D13MWT86ACT,SML- D13MWT86AAQ,SML-D13M WT86AAP,SML-D13MWT86 AAO,SML-D13MWT86ATR, SML-D13MWT86AAN,SML- D13MWT86AAM,SML-D13M WT86ADKR Base Product Number: SML-D13
Request a Quote Datasheet
Description
Win Source Part Number: 1094486-SML-D13MWT86 A Category: Optoelectronics>LED Indication - Discrete Series: SML-D13 (A) Color: Yellow-Green Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 571nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D13MWT86ACT,SML- D13MWT86AAQ,SML-D13M WT86AAP,SML-D13MWT86 AAO,SML-D13MWT86ATR, SML-D13MWT86AAN,SML- D13MWT86AAM,SML-D13M WT86ADKR Base Product Number: SML-D13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1094486-SML-D13MWT86A
Optoelectronics - LED Indication - Discrete 1094486-SML-D13MWT86A
Win Source Part Number: 1094486-SML-D13MWT86 A Category: Optoelectronics>LED Indication - Discrete Series: SML-D13 (A) Color: Yellow-Green Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 571nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D13MWT86ACT,SML- D13MWT86AAQ,SML-D13M WT86AAP,SML-D13MWT86 AAO,SML-D13MWT86ATR, SML-D13MWT86AAN,SML- D13MWT86AAM,SML-D13M WT86ADKR Base Product Number: SML-D13

Win Source Part Number: 1094486-SML-D13MWT86A
Category: Optoelectronics>LED Indication - Discrete
Series: SML-D13 (A)
Color: Yellow-Green
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D13MWT86ACT,SML-D13MWT86AAQ,SML-D13MWT86AAP,SML-D13MWT86AAO,SML-D13MWT86ATR,SML-D13MWT86AAN,SML-D13MWT86AAM,SML-D13MWT86ADKR
Base Product Number: SML-D13

Buy Now Datasheet
LED Indication - Discrete - SML-D13MWT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13MWT86ADKR-ND
LED Indication - Discrete SML-D13MWT86ADKR-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13MWT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13MWT86ATR-ND
LED Indication - Discrete SML-D13MWT86ATR-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D13MWT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D13MWT86ACT-ND
LED Indication - Discrete SML-D13MWT86ACT-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D13MWT86A
Standard LEDs - SMD SML-D13MWT86A
Standard LEDs - SMD Yel/Grn 571nm 45mcd 0603/1608 30mA

Standard LEDs - SMD Yel/Grn 571nm 45mcd 0603/1608 30mA

Buy Now Datasheet
Led, Yellow Green, 45Mcd, 571Nm Rohs Compliant Rohm - 70AH6537 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 45Mcd, 571Nm Rohs Compliant Rohm
70AH6537
Led, Yellow Green, 45Mcd, 571Nm Rohs Compliant Rohm 70AH6537
LED, YELLOW GREEN, 45MCD, 571NM ROHS COMPLIANT: YES

LED, YELLOW GREEN, 45MCD, 571NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1094486-SML-D13MWT86A SML-D13MWT86ADKR-ND SML-D13MWT86A 70AH6537
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Led, Yellow Green, 45Mcd, 571Nm Rohs Compliant Rohm
LED Type Yellow; Green; Yellow-Green Yellow; Green
Peak Wavelength 571 nm (5710 Å) 571 nm (5710 Å)
Forward Voltage 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
High Brightness LED - C503B-WAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details