ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D13M8WT86

Description
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1198-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1198-6-ND
LED Indication - Discrete 846-1198-6-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1198-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1198-2-ND
LED Indication - Discrete 846-1198-2-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1198-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1198-1-ND
LED Indication - Discrete 846-1198-1-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D13M8WT86
1098463-SML-D13M8WT86
LED Indication - Discrete - SML-D13M8WT86 1098463-SML-D13M8WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098463-SML-D13M8WT8 6 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098463-SML-D13M8WT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LEDs - 1246868P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-D13M8WT86 LED

ROHM SML-D13M8WT86 LED

Supplier's Site
LEDs - 1246868 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-D13M8WT86 LED

ROHM SML-D13M8WT86 LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-D13M8WT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-D13M8WT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-D13M8WT86
20mA 40mcd 白色透镜 -40°C~+85°C 572nm Green-yellow 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

20mA 40mcd 白色透镜 -40°C~+85°C 572nm Green-yellow 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D13M8WT86
Standard LEDs - SMD SML-D13M8WT86
Standard LEDs - SMD 0603 SMT CHIP LED 572nm

Standard LEDs - SMD 0603 SMT CHIP LED 572nm

Buy Now Datasheet
Led, Yellow Green, 30Mcd, 572Nm Rohs Compliant Rohm - 70AH6538 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 30Mcd, 572Nm Rohs Compliant Rohm
70AH6538
Led, Yellow Green, 30Mcd, 572Nm Rohs Compliant Rohm 70AH6538
LED, YELLOW GREEN, 30MCD, 572NM ROHS COMPLIANT: YES

LED, YELLOW GREEN, 30MCD, 572NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1198-6-ND 1098463-SML-D13M8WT86 1246868P 1246868 SML-D13M8WT86 SML-D13M8WT86 70AH6538
Product Name LED Indication - Discrete LED Indication - Discrete - SML-D13M8WT86 LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD Led, Yellow Green, 30Mcd, 572Nm Rohs Compliant Rohm
LED Package: 0603 (1608 Metric) 1.6 x 0.8 x 0.55mm
LED Type Green Green; Green Yellow; Green; Yellow-green Yellow; Green; Green-yellow
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å) 574 nm (5740 Å) 572 nm (5720 Å)
Luminous Intensity 40 milliCandela 30 milliCandela 40 milliCandela
Forward Voltage 2.2 volts 2.2 volts 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503D-WAN-CBBDB152-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details