Win Source Part Number: 1094481-SML-D13FWT86
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-D13
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Millicandela Rating: 22mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 565nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D13FWT86CP2,SML-
Base Product Number: SML-D13
Green 565nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Green 565nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Green 565nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
CHIP LED, AEC-Q101, GREEN, 22MCD, 0603; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:564.5nm; Luminous Intensity:22mcd; Viewing Angle:-; Lens Shape:Rectangular;Ro
Standard LEDs - SMD Grn 564nm 22mcd 2.1V; 20mA; 0603
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1094481-SML-D13FWT86C | 1780543 | 1779991 | SML-D13FWT86CTR-ND | 47AC1607 | SML-D13FWT86C |
| Product Name | Optoelectronics - LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete | Chip Led, Aec-Q101, Green, 22Mcd, 0603; Led Colour Rohm | Standard LEDs - SMD |
| LED Type | Green; Green | Green; White; Green | Green | Green | ||
| Peak Wavelength | 565 nm (5650 Å) | 566 nm (5660 Å) | 565 nm (5650 Å) | 564 nm (5645 Å) | ||
| Forward Voltage | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | ||
| Lens Type | Flat Lens | Flat Lens | ||||
| Additional Wavelength | 565nm | 564.5nm |