ROHM Semiconductor USA, LLC Optics - LEDs - Light Pipes - SML-D12Y8WT86S SML-D12Y8WT86S

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094484-SML-D12Y8WT8 6S Packaging: Cut Tape Color: Yellow Forward Voltage: 2.2 V Luminous Intensity: 63 mcd Forward Current: 20 mA Number of Pins: 2 Wavelength: 593 nm Categories: Optics - LEDs - Light Pipes Lens Style: Rectangular Alternative Parts (Cross-Reference): SML-D12Y8WT86SSML-D1 2Y8WT86 S; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094484-SML-D12Y8WT8 6S Packaging: Cut Tape Color: Yellow Forward Voltage: 2.2 V Luminous Intensity: 63 mcd Forward Current: 20 mA Number of Pins: 2 Wavelength: 593 nm Categories: Optics - LEDs - Light Pipes Lens Style: Rectangular Alternative Parts (Cross-Reference): SML-D12Y8WT86SSML-D1 2Y8WT86 S; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SML-D12Y8WT86S - 1094484-SML-D12Y8WT86S - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SML-D12Y8WT86S
1094484-SML-D12Y8WT86S
Optics - LEDs - Light Pipes - SML-D12Y8WT86S 1094484-SML-D12Y8WT86S
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094484-SML-D12Y8WT8 6S Packaging: Cut Tape Color: Yellow Forward Voltage: 2.2 V Luminous Intensity: 63 mcd Forward Current: 20 mA Number of Pins: 2 Wavelength: 593 nm Categories: Optics - LEDs - Light Pipes Lens Style: Rectangular Alternative Parts (Cross-Reference): SML-D12Y8WT86SSML-D1 2Y8WT86 S; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094484-SML-D12Y8WT86S
Packaging: Cut Tape
Color: Yellow
Forward Voltage: 2.2 V
Luminous Intensity: 63 mcd
Forward Current: 20 mA
Number of Pins: 2
Wavelength: 593 nm
Categories: Optics - LEDs - Light Pipes
Lens Style: Rectangular
Alternative Parts (Cross-Reference): SML-D12Y8WT86SSML-D12Y8WT86 S;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1094484-SML-D12Y8WT86S
Product Name Optics - LEDs - Light Pipes - SML-D12Y8WT86S
LED Type Yellow; Yellow
Peak Wavelength 593 nm (5930 Å)
Luminous Intensity 63 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Super Nova 4 LED Module Green - MD-EL-SN4-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 800 milliwatts
View Details