ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D12Y8WT86Q SML-D12Y8WT86Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 756697-SML-D12Y8WT86 Q Manufacturer Homepage: www.rohm.com Reference case: LED Reference Date Code: 1603+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 756697-SML-D12Y8WT86 Q Manufacturer Homepage: www.rohm.com Reference case: LED Reference Date Code: 1603+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12Y8WT86Q
756697-SML-D12Y8WT86Q
LED Indication - Discrete - SML-D12Y8WT86Q 756697-SML-D12Y8WT86Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 756697-SML-D12Y8WT86 Q Manufacturer Homepage: www.rohm.com Reference case: LED Reference Date Code: 1603+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 756697-SML-D12Y8WT86Q
Manufacturer Homepage: www.rohm.com
Reference case: LED
Reference Date Code: 1603+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 756697-SML-D12Y8WT86Q
Product Name LED Indication - Discrete - SML-D12Y8WT86Q
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-342MGT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1156-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details