ROHM Semiconductor USA, LLC LEDs SML-D12Y8WT86

Description
ROHM SML-D12Y8WT86 LED
Request a Quote Datasheet
Description
ROHM SML-D12Y8WT86 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7008039 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-D12Y8WT86 LED

ROHM SML-D12Y8WT86 LED

Supplier's Site
LEDs - 7008039P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-D12Y8WT86 LED

ROHM SML-D12Y8WT86 LED

Supplier's Site
LEDs - 1690573 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-D12Y8WT86 LED

ROHM SML-D12Y8WT86 LED

Supplier's Site
LED Indication - Discrete - SML-D12Y8WT86 - 029404-SML-D12Y8WT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12Y8WT86
029404-SML-D12Y8WT86
LED Indication - Discrete - SML-D12Y8WT86 029404-SML-D12Y8WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029404-SML-D12Y8WT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Family Name: SML-D12Y8W Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): Q62702P5188; LY Q971-H1L2-36; LO Q971-JM-1; LO Q976-PS-25 ; Introduction Date: June 10, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029404-SML-D12Y8WT86
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 0.65mm
Family Name: SML-D12Y8W
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): Q62702P5188; LY Q971-H1L2-36; LO Q971-JM-1; LO Q976-PS-25 ;
Introduction Date: June 10, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12Y8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12Y8WT86TR-ND
LED Indication - Discrete 846-SML-D12Y8WT86TR-ND
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12Y8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12Y8WT86DKR-ND
LED Indication - Discrete 846-SML-D12Y8WT86DKR-ND
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12Y8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12Y8WT86CT-ND
LED Indication - Discrete 846-SML-D12Y8WT86CT-ND
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED YELLOW DIFFUSED 0603 SMD - 687-SML-D12Y8WT86 - Utmel Electronic Limited
Hong Kong, China
LED YELLOW DIFFUSED 0603 SMD
687-SML-D12Y8WT86
LED YELLOW DIFFUSED 0603 SMD 687-SML-D12Y8WT86
LED YELLOW DIFFUSED 0603 SMD

LED YELLOW DIFFUSED 0603 SMD

Supplier's Site
Led, Yellow, 0.8Mm X 1.2Mm, 63Mcd, 593Nm; Led Color Rohm - 40P3295 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1.2Mm, 63Mcd, 593Nm; Led Color Rohm
40P3295
Led, Yellow, 0.8Mm X 1.2Mm, 63Mcd, 593Nm; Led Color Rohm 40P3295
LED, YELLOW, 0.8MM X 1.2MM, 63MCD, 593NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:593nm; Luminous Intensity:63mcd; Viewing Angle:- RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1.2MM, 63MCD, 593NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:593nm; Luminous Intensity:63mcd; Viewing Angle:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-D12Y8WT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-D12Y8WT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-D12Y8WT86
20mA 63mcd 白色透镜 -40°C~+85°C 590nm Yellow 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

20mA 63mcd 白色透镜 -40°C~+85°C 590nm Yellow 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12Y8WT86
Standard LEDs - SMD SML-D12Y8WT86
Standard LEDs - SMD SMD Yellow 25-160 mcd

Standard LEDs - SMD SMD Yellow 25-160 mcd

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7008039 7008039P 029404-SML-D12Y8WT86 846-SML-D12Y8WT86TR-ND 687-SML-D12Y8WT86 40P3295 SML-D12Y8WT86 SML-D12Y8WT86
Product Name LEDs LEDs LED Indication - Discrete - SML-D12Y8WT86 LED Indication - Discrete LED YELLOW DIFFUSED 0603 SMD Led, Yellow, 0.8Mm X 1.2Mm, 63Mcd, 593Nm; Led Color Rohm Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 1.6 x 0.8 x 0.55mm 0603 (1608 Metric) 1.60mm Lx0.80mm W
LED Type Yellow; Clear Yellow; Yellow Yellow Yellow; Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å) 593 nm (5930 Å) 590 nm (5900 Å)
Luminous Intensity 63 milliCandela 63 milliCandela 63 milliCandela 63 milliCandela 63 milliCandela
Number of Array Elements 1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details