ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D12Y3WT86

Description
Yellow 581nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 581nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-D12Y3WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12Y3WT86TR-ND
LED Indication - Discrete 846-SML-D12Y3WT86TR-ND
Yellow 581nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Yellow 581nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12Y3WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12Y3WT86CT-ND
LED Indication - Discrete 846-SML-D12Y3WT86CT-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12Y3WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12Y3WT86DKR-ND
LED Indication - Discrete 846-SML-D12Y3WT86DKR-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 846-SML-D12Y3WT86TR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
2.5X2.0MM INFRARED SMD LED GULL WING - AM2520F3C03 - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details