ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D12W8WT86A

Description
Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D12W8WT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12W8WT86ATR-ND
LED Indication - Discrete SML-D12W8WT86ATR-ND
Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12W8WT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12W8WT86ADKR-ND
LED Indication - Discrete SML-D12W8WT86ADKR-ND
Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12W8WT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12W8WT86ACT-ND
LED Indication - Discrete SML-D12W8WT86ACT-ND
Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241667-SML-D12W8WT86A
Optoelectronics - LED Indication - Discrete 1241667-SML-D12W8WT86A
Win Source Part Number: 1241667-SML-D12W8WT8 6A Category: Optoelectronics>LED Indication - Discrete Series: EXCELED™ Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7.1mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 2mA Wavelength - Dominant: 588nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D12W8WT86AAE,SML -D12W8WT86AAD,SML-D1 2W8WT86ADKR,SML-D12W 8WT86ACT,SML-D12W8WT 86ATR,SML-D12W8WT86A AF Base Product Number: SML-D12

Win Source Part Number: 1241667-SML-D12W8WT86A
Category: Optoelectronics>LED Indication - Discrete
Series: EXCELED™
Color: Yellow
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 7.1mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 2mA
Wavelength - Dominant: 588nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D12W8WT86AAE,SML-D12W8WT86AAD,SML-D12W8WT86ADKR,SML-D12W8WT86ACT,SML-D12W8WT86ATR,SML-D12W8WT86AAF
Base Product Number: SML-D12

Buy Now Datasheet
MINI-MOLD CHIP LED - 687-SML-D12W8WT86A - Utmel Electronic Limited
Hong Kong, China
MINI-MOLD CHIP LED
687-SML-D12W8WT86A
MINI-MOLD CHIP LED 687-SML-D12W8WT86A
MINI-MOLD CHIP LED

MINI-MOLD CHIP LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12W8WT86A
Standard LEDs - SMD SML-D12W8WT86A
Standard LEDs - SMD Yel 587nm 7.1mcd 0603/1608 20mA

Standard LEDs - SMD Yel 587nm 7.1mcd 0603/1608 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D12W8WT86ATR-ND 1241667-SML-D12W8WT86A 687-SML-D12W8WT86A SML-D12W8WT86A
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete MINI-MOLD CHIP LED Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.60mm Lx0.80mm W
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å) 588 nm (5880 Å)
Luminous Intensity 7.1 milliCandela 7.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Chip LED with reflector - SML-010PT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details