ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D12V8WT86P SML-D12V8WT86P

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 720435-SML-D12V8WT86 P Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 720435-SML-D12V8WT86 P Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12V8WT86P
720435-SML-D12V8WT86P
LED Indication - Discrete - SML-D12V8WT86P 720435-SML-D12V8WT86P
Manufacturer: Rohm Semiconductor Win Source Part Number: 720435-SML-D12V8WT86 P Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 720435-SML-D12V8WT86P
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 720435-SML-D12V8WT86P
Product Name LED Indication - Discrete - SML-D12V8WT86P
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1117-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
Indicator, Led Pcb, 5Mm, Green, 2.2V; Led Color Lumex - 19J9566 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details