ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D12V8WT86C

Description
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D12V8WT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12V8WT86CDKR-ND
LED Indication - Discrete SML-D12V8WT86CDKR-ND
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12V8WT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12V8WT86CTR-ND
LED Indication - Discrete SML-D12V8WT86CTR-ND
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12V8WT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12V8WT86CCT-ND
LED Indication - Discrete SML-D12V8WT86CCT-ND
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241688-SML-D12V8WT86C
Optoelectronics - LED Indication - Discrete 1241688-SML-D12V8WT86C
Win Source Part Number: 1241688-SML-D12V8WT8 6C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, EXCELED™ Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-D12V8WT86CR,SML- D12V8WT86CTR,SML-D12 V8WT86CP,SML-D12V8WT 86CQ,SML-D12V8WT86CN ,SML-D12V8WT86CO,SML -D12V8WT86CDKR,SML-D 12V8WT86CCT Base Product Number: SML-D12

Win Source Part Number: 1241688-SML-D12V8WT86C
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, EXCELED™
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-D12V8WT86CR,SML-D12V8WT86CTR,SML-D12V8WT86CP,SML-D12V8WT86CQ,SML-D12V8WT86CN,SML-D12V8WT86CO,SML-D12V8WT86CDKR,SML-D12V8WT86CCT
Base Product Number: SML-D12

Buy Now Datasheet
Led, Aec-Q101, Red, 40Mcd, Smd, 0603; Led Colour Rohm - 06AC2528 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Red, 40Mcd, Smd, 0603; Led Colour Rohm
06AC2528
Led, Aec-Q101, Red, 40Mcd, Smd, 0603; Led Colour Rohm 06AC2528
LED, AEC-Q101, RED, 40MCD, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:40mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, AEC-Q101, RED, 40MCD, SMD, 0603; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:40mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12V8WT86C
Standard LEDs - SMD SML-D12V8WT86C
Standard LEDs - SMD Red 630nm 40mcd 2.2V; 20mA; 0603

Standard LEDs - SMD Red 630nm 40mcd 2.2V; 20mA; 0603

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D12V8WT86CDKR-ND 1241688-SML-D12V8WT86C 06AC2528 SML-D12V8WT86C
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Aec-Q101, Red, 40Mcd, Smd, 0603; Led Colour Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
IR LEDs - 2758963P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details