Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 084115-SML-D12V8WT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Standard LEDs - SMD SMD Red ht=0.55mm 16-100 mcd Side View
LED, EXCELED, Red, 630 nm, 2.2 V, 20 mA, 40 mcd RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SML-D12V8WT86DKR-ND | 084115-SML-D12V8WT86 | SML-D12V8WT86 | 72Y6396 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-D12V8WT86 | Standard LEDs - SMD | Led, Exceled, Red, 630 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Rohm |
| LED Package: | 0603 (1608 Metric) | |||
| LED Type | Red | Red; Red | ||
| Peak Wavelength | 630 nm (6300 Å) | 630 nm (6300 Å) | ||
| Luminous Intensity | 40 milliCandela |