ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D12V1WT86 SML-D12V1WT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805404-SML-D12V1WT86 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 630nm Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Manufacturer Package: 0603 Height (Maximum): 0.65mm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805404-SML-D12V1WT86 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 630nm Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Manufacturer Package: 0603 Height (Maximum): 0.65mm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12V1WT86
805404-SML-D12V1WT86
LED Indication - Discrete - SML-D12V1WT86 805404-SML-D12V1WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 805404-SML-D12V1WT86 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 630nm Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Manufacturer Package: 0603 Height (Maximum): 0.65mm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805404-SML-D12V1WT86
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
Manufacturer Package: 0603
Height (Maximum): 0.65mm
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
LED Indication - Discrete - SML-D12V1WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12V1WT86DKR-ND
LED Indication - Discrete SML-D12V1WT86DKR-ND
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12V1WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12V1WT86CT-ND
LED Indication - Discrete SML-D12V1WT86CT-ND
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12V1WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12V1WT86TR-ND
LED Indication - Discrete SML-D12V1WT86TR-ND
Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12V1WT86
Standard LEDs - SMD SML-D12V1WT86
Standard LEDs - SMD Red 630nm 40mcd Vf 2.2V Pd 54mW

Standard LEDs - SMD Red 630nm 40mcd Vf 2.2V Pd 54mW

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-D12V1WT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-D12V1WT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-D12V1WT86
20mA 40mcd 白色透镜 630nm Red 2.2V 0603 Light Emitting Diodes (LED) ROHS

20mA 40mcd 白色透镜 630nm Red 2.2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Red, 40Mcd, 630Nm Rohs Compliant Rohm - 70AH6534 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 40Mcd, 630Nm Rohs Compliant Rohm
70AH6534
Led, Red, 40Mcd, 630Nm Rohs Compliant Rohm 70AH6534
LED, RED, 40MCD, 630NM ROHS COMPLIANT: YES

LED, RED, 40MCD, 630NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 805404-SML-D12V1WT86 SML-D12V1WT86DKR-ND SML-D12V1WT86 SML-D12V1WT86 70AH6534
Product Name LED Indication - Discrete - SML-D12V1WT86 LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Red, 40Mcd, 630Nm Rohs Compliant Rohm
LED Type Red; Red Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM3D-Y1002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details